TE Connectivity Chip Resistor - Surface Mount CPF0402B64K9E1

Description
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102943DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102943DKR-ND
Chip Resistor - Surface Mount A102943DKR-ND
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102943TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102943TR-ND
Chip Resistor - Surface Mount A102943TR-ND
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102943CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102943CT-ND
Chip Resistor - Surface Mount A102943CT-ND
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015560
Surface Mount Resistors 7015560
TE Connectivity CPF0402B64K9E1

TE Connectivity CPF0402B64K9E1

Supplier's Site
Surface Mount Resistors - 7015560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015560P
Surface Mount Resistors 7015560P
TE Connectivity CPF0402B64K9E1

TE Connectivity CPF0402B64K9E1

Supplier's Site
Surface Mount Resistors - 1641170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641170
Surface Mount Resistors 1641170
TE Connectivity CPF0402B64K9E1

TE Connectivity CPF0402B64K9E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6374 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6374
Surface Mount Thin Film Resistor, Cpf Series, 64.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6374
Surface Mount Thin Film Resistor, CPF Series, 64.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 64.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102943DKR-ND 7015560 7015560P 95W6374
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 64.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers