The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 60.4 Ohms, is designed for precision applications requiring high stability. It features a power rating of 63 mW and a tolerance of 0.1%, making it suitable for circuits where accuracy is critical. The maximum operating voltage is 25 V, and it is compliant with RoHS standards. This resistor is characterized by a temperature coefficient (TCR) of 15 ppm/°C, ensuring minimal drift in resistance with temperature changes. The operating temperature range is from -55°C to +155°C, providing versatility in various environments. The CPF series is ideal for applications in communications, industrial controls, instrumentation, and medical devices.
60.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
60.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 60.4 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 60.4 ohm, 63 mW, - 0.1%, 25 V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102932CT-ND | 95W6363 | 22R1955 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 60.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 60.4 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 60.4 ohms |