TE Connectivity Chip Resistor - Surface Mount CPF0402B5K11E1

Description
5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102922TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102922TR-ND
Chip Resistor - Surface Mount A102922TR-ND
5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102922CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102922CT-ND
Chip Resistor - Surface Mount A102922CT-ND
5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102922DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102922DKR-ND
Chip Resistor - Surface Mount A102922DKR-ND
5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
977628-CPF0402B5K11E1
Resistors - Chip Resistor - Surface Mount 977628-CPF0402B5K11E1
Win Source Part Number: 977628-CPF0402B5K11E 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 5.11 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 118792151,A102922TR, 1-1879215-1,A102922C T,1-1879215-1-ND,A10 2922DKR Base Product Number: CPF0402

Win Source Part Number: 977628-CPF0402B5K11E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.11 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 118792151,A102922TR,1-1879215-1,A102922CT,1-1879215-1-ND,A102922DKR
Base Product Number: CPF0402

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B5K11E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B5K11E1
63mW 25V Resistor 52-CPF0402B5K11E1
0402 Thin Film Resistor, 5.11kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B5K11E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B5K11E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 5.11kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B5K11E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B5K11E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6323 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6323
Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6323
Surface Mount Thin Film Resistor, CPF Series, 5.11 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.11 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R3077 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R3077
Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R3077
Surface Mount Thin Film Resistor, CPF Series, 5.11 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 5.11 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102922TR-ND 977628-CPF0402B5K11E1 52-CPF0402B5K11E1 95W6323 21R3077
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 63mW 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 5.11 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details