TE Connectivity 25V 63mW Resistor CPF0402B4K99E1

Description
Thin Film Resistor, 4.99kR, 0.1%, 25V, 0402, 63mW Product overview: CPF0402B4K99E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K99E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 4.99kR, 0.1%, 25V, 0402, 63mW Product overview: CPF0402B4K99E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K99E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 63mW Resistor - 52-CPF0402B4K99E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B4K99E1
25V 63mW Resistor 52-CPF0402B4K99E1
Thin Film Resistor, 4.99kR, 0.1%, 25V, 0402, 63mW Product overview: CPF0402B4K99E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K99E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.99kR, 0.1%, 25V, 0402, 63mW Product overview: CPF0402B4K99E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K99E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7015484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015484
Surface Mount Resistors 7015484
TE Connectivity CPF0402B4K99E1

TE Connectivity CPF0402B4K99E1

Supplier's Site
Surface Mount Resistors - 7015484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015484P
Surface Mount Resistors 7015484P
TE Connectivity CPF0402B4K99E1

TE Connectivity CPF0402B4K99E1

Supplier's Site
Surface Mount Resistors - 1641155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641155
Surface Mount Resistors 1641155
TE Connectivity CPF0402B4K99E1

TE Connectivity CPF0402B4K99E1

Supplier's Site
Chip Resistor - Surface Mount - A102893DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102893DKR-ND
Chip Resistor - Surface Mount A102893DKR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102893TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102893TR-ND
Chip Resistor - Surface Mount A102893TR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102893CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102893CT-ND
Chip Resistor - Surface Mount A102893CT-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1018720-CPF0402B4K99E1
Resistors - Chip Resistor - Surface Mount 1018720-CPF0402B4K99E1
Win Source Part Number: 1018720-CPF0402B4K99 E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 118792150,A102893DKR ,A102893CT,1-1879215 -0,A102893TR,1-18792 15-0-ND

Win Source Part Number: 1018720-CPF0402B4K99E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 118792150,A102893DKR,A102893CT,1-1879215-0,A102893TR,1-1879215-0-ND

Buy Now Datasheet
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 75AH8087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
75AH8087
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 75AH8087
RES, 4K99, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R3076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R3076
Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R3076
Surface Mount Thin Film Resistor, CPF Series, 4.99 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 4.99 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1274
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1274
RES, 4K99, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B4K99E1 7015484 7015484P A102893DKR-ND 1018720-CPF0402B4K99E1 75AH8087 21R3076 06AC1274
Product Name 25V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction THIN FILM Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details