TE Connectivity Chip Resistor - Surface Mount CPF0402B4K32E1

Description
4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102886CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102886CT-ND
Chip Resistor - Surface Mount A102886CT-ND
4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102886TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102886TR-ND
Chip Resistor - Surface Mount A102886TR-ND
4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 0.063W 25V Resistor - 52-CPF0402B4K32E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 25V Resistor
52-CPF0402B4K32E1
SMD 0.063W 25V Resistor 52-CPF0402B4K32E1
Thin Film Resistor, 4.32kR, 0.1%, 0.063W, 25V, 0402 SMD Product overview: CPF0402B4K32E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K32E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.32kR, 0.1%, 0.063W, 25V, 0402 SMD Product overview: CPF0402B4K32E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K32E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6282 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6282
Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6282
Surface Mount Thin Film Resistor, CPF Series, 4.32 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.32 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R7325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R7325
Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R7325
Surface Mount Thin Film Resistor, CPF Series, 4.32 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 4.32 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102886CT-ND 52-CPF0402B4K32E1 95W6282 21R7325
Product Name Chip Resistor - Surface Mount SMD 0.063W 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 4.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details