TE Connectivity Chip Resistor - Surface Mount CPF0402B4K22E1

Description
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102884DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102884DKR-ND
Chip Resistor - Surface Mount A102884DKR-ND
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102884CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102884CT-ND
Chip Resistor - Surface Mount A102884CT-ND
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102884TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102884TR-ND
Chip Resistor - Surface Mount A102884TR-ND
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V 63mW Resistor - 52-CPF0402B4K22E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B4K22E1
25V 63mW Resistor 52-CPF0402B4K22E1
Thin Film Resistor, 4.22kR, 0.1%, 25V, 0402, 63mW, SM Product overview: CPF0402B4K22E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K22E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.22kR, 0.1%, 25V, 0402, 63mW, SM Product overview: CPF0402B4K22E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K22E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6280
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6280
Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R7324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R7324
Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R7324
Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 4.22 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 4K22, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0849
Res, 4K22, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0849
RES, 4K22, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.22kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.22kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102884DKR-ND 52-CPF0402B4K22E1 95W6280 21R7324 57AC0849
Product Name Chip Resistor - Surface Mount 25V 63mW Resistor Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 4.22 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 4K22, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers