Thin Film Resistor, 4.12kR, 0.1%, 63mW, 25V, 0402 SMT Product overview: CPF0402B4K12E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K12E1 can be used for catalog matching and distributor lookup.
4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 4K12, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.12kohm;
Surface Mount Thin Film Resistor, CPF Series, 4.12 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
RES, 4K12, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.12kohm;
RES, 4K12, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.12kohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0402B4K12E1 | A102883CT-ND | 57AC0848 | 95W6279 | 21R7323 | 46AK9247 |
| Product Name | 63mW 25V Resistor | Chip Resistor - Surface Mount | Res, 4K12, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 4.12 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity | Res, 4K12, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity |
| Technology / Construction | THIN FILM | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 4120 ohms | 4120 ohms | 4120 ohms | 4120 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 25 volts | 25 volts | ||||
| Operating AC Voltage | 25 volts | 25 volts |