TE Connectivity Chip Resistor - Surface Mount CPF0402B499KE1

Description
499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B499KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B499KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0402B499KE1CT-ND
499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B499KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B499KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0402B499KE1TR-ND
499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B499KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B499KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0402B499KE1DKR-ND
CPF 0402 499K 0.1% 25PPM 1K RL

CPF 0402 499K 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 499K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6571
Res, 499K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6571
RES, 499K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 499K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0402B499KE1CT-ND 91AH6571
Product Name Chip Resistor - Surface Mount Res, 499K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details