TE Connectivity Chip Resistor - Surface Mount CPF0402B48R7E1

Description
48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102878DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102878DKR-ND
Chip Resistor - Surface Mount A102878DKR-ND
48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102878TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102878TR-ND
Chip Resistor - Surface Mount A102878TR-ND
48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102878CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102878CT-ND
Chip Resistor - Surface Mount A102878CT-ND
48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 48.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R9601 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 48.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R9601
Surface Mount Thin Film Resistor, Cpf Series, 48.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R9601
Surface Mount Thin Film Resistor, CPF Series, 48.7 ohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 48.7 ohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102878DKR-ND 21R9601
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 48.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers