TE Connectivity Chip Resistor - Surface Mount CPF0402B46K4E1

Description
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102868DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102868DKR-ND
Chip Resistor - Surface Mount A102868DKR-ND
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102868TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102868TR-ND
Chip Resistor - Surface Mount A102868TR-ND
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102868CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102868CT-ND
Chip Resistor - Surface Mount A102868CT-ND
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015450
Surface Mount Resistors 7015450
TE Connectivity CPF0402B46K4E1

TE Connectivity CPF0402B46K4E1

Supplier's Site
Surface Mount Resistors - 7015450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015450P
Surface Mount Resistors 7015450P
TE Connectivity CPF0402B46K4E1

TE Connectivity CPF0402B46K4E1

Supplier's Site
Surface Mount Resistors - 1641148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641148
Surface Mount Resistors 1641148
TE Connectivity CPF0402B46K4E1

TE Connectivity CPF0402B46K4E1

Supplier's Site
25V Resistor - 52-CPF0402B46K4E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B46K4E1
25V Resistor 52-CPF0402B46K4E1
Thin Film Resistor, 46.4kR, 0.1%, 25V, 0402 SM Product overview: CPF0402B46K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B46K4E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 46.4kR, 0.1%, 25V, 0402 SM Product overview: CPF0402B46K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B46K4E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 46.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 46.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6310
Surface Mount Thin Film Resistor, Cpf Series, 46.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6310
Surface Mount Thin Film Resistor, CPF Series, 46.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 46.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 46K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 23R7335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
23R7335
Res, 46K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 23R7335
RES, 46K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1277
Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1277
RES, 46K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:46.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:46.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9252
Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9252
RES, 46K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102868DKR-ND 7015450 7015450P 52-CPF0402B46K4E1 95W6310 23R7335 06AC1277 46AK9252
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 46.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 46K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 46K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0603; 0402 [1005 Metric] 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details