TE Connectivity 43.2 Ohm 25V Resistor CPF0402B43R2E1

Description
0402 Thin Film Resistor, 43.2 Ohm, 0.1% Tol, 25V, 25ppm, SM Product overview: CPF0402B43R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B43R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 43.2 Ohm, 0.1% Tol, 25V, 25ppm, SM Product overview: CPF0402B43R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B43R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43.2 Ohm 25V Resistor - 52-CPF0402B43R2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43.2 Ohm 25V Resistor
52-CPF0402B43R2E1
43.2 Ohm 25V Resistor 52-CPF0402B43R2E1
0402 Thin Film Resistor, 43.2 Ohm, 0.1% Tol, 25V, 25ppm, SM Product overview: CPF0402B43R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B43R2E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 43.2 Ohm, 0.1% Tol, 25V, 25ppm, SM Product overview: CPF0402B43R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B43R2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102860DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102860DKR-ND
Chip Resistor - Surface Mount A102860DKR-ND
43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102860CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102860CT-ND
Chip Resistor - Surface Mount A102860CT-ND
43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102860TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102860TR-ND
Chip Resistor - Surface Mount A102860TR-ND
43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 43.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6301 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 43.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6301
Surface Mount Thin Film Resistor, Cpf Series, 43.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6301
Surface Mount Thin Film Resistor, CPF Series, 43.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 43.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B43R2E1 A102860DKR-ND 95W6301
Product Name 43.2 Ohm 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 43.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details