TE Connectivity Chip Resistor - Surface Mount CPF0402B422KE1

Description
422 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
422 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B422KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B422KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0402B422KE1CT-ND
422 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

422 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B422KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B422KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0402B422KE1TR-ND
422 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

422 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B422KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B422KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0402B422KE1DKR-ND
CPF 0402 422K 0.1% 25PPM 1K RL

CPF 0402 422K 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 422K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6557
Res, 422K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6557
RES, 422K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 422K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0402B422KE1CT-ND 91AH6557
Product Name Chip Resistor - Surface Mount Res, 422K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details