TE Connectivity Surface Mount Resistors CPF0402B40K2E1

Description
TE Connectivity CPF0402B40K2E1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B40K2E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7015412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015412P
Surface Mount Resistors 7015412P
TE Connectivity CPF0402B40K2E1

TE Connectivity CPF0402B40K2E1

Supplier's Site
Surface Mount Resistors - 1641142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641142
Surface Mount Resistors 1641142
TE Connectivity CPF0402B40K2E1

TE Connectivity CPF0402B40K2E1

Supplier's Site
25V 63mW Resistor - 52-CPF0402B40K2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B40K2E1
25V 63mW Resistor 52-CPF0402B40K2E1
Thin Film Resistor, 40.2kR, 0.1%, 25V, 63mW, 0402 SM Product overview: CPF0402B40K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B40K2E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 40.2kR, 0.1%, 25V, 63mW, 0402 SM Product overview: CPF0402B40K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B40K2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102847CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102847CT-ND
Chip Resistor - Surface Mount A102847CT-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102847DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102847DKR-ND
Chip Resistor - Surface Mount A102847DKR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102847TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102847TR-ND
Chip Resistor - Surface Mount A102847TR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6289 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6289
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6289
Surface Mount Thin Film Resistor, CPF Series, 40.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 40.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1275
Res, 40K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1275
RES, 40K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B40K2E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B40K2E1
Chip Resistor - Surface Mount CPF0402B40K2E1
RES SMD 40.2KOHM 0.1% 1/16W 0402

RES SMD 40.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 7015412P 1641142 52-CPF0402B40K2E1 A102847CT-ND 95W6289 06AC1275 CPF0402B40K2E1
Product Name Surface Mount Resistors Surface Mount Resistors 25V 63mW Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 40.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 40K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin film THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 40200 ohms 40200 ohms 40200 ohms 40200 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details