TE Connectivity 63mW 25V Resistor CPF0402B3K83E1

Description
Thin Film Resistor, 3.83kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B3K83E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B3K83E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 3.83kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B3K83E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B3K83E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B3K83E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B3K83E1
63mW 25V Resistor 52-CPF0402B3K83E1
Thin Film Resistor, 3.83kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B3K83E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B3K83E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 3.83kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B3K83E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B3K83E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102843DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102843DKR-ND
Chip Resistor - Surface Mount A102843DKR-ND
3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102843TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102843TR-ND
Chip Resistor - Surface Mount A102843TR-ND
3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102843CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102843CT-ND
Chip Resistor - Surface Mount A102843CT-ND
3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.83 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015403
Surface Mount Resistors 7015403
TE Connectivity CPF0402B3K83E1

TE Connectivity CPF0402B3K83E1

Supplier's Site
Surface Mount Resistors - 7015403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015403P
Surface Mount Resistors 7015403P
TE Connectivity CPF0402B3K83E1

TE Connectivity CPF0402B3K83E1

Supplier's Site
Surface Mount Resistors - 1641139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641139
Surface Mount Resistors 1641139
TE Connectivity CPF0402B3K83E1

TE Connectivity CPF0402B3K83E1

Supplier's Site
Res, 3K83, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0817
Res, 3K83, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0817
RES, 3K83, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.83kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 3K83, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.83kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6234
Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6234
Surface Mount Thin Film Resistor, CPF Series, 3.83 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 3.83 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R7326 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R7326
Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R7326
Surface Mount Thin Film Resistor, CPF Series, 3.83 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 3.83 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B3K83E1 A102843DKR-ND 7015403 7015403P 57AC0817 95W6234 23R7326
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 3K83, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 3.83 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 3830 ohms 3830 ohms 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details