TE Connectivity Chip Resistor - Surface Mount CPF0402B3K16E1

Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102833CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102833CT-ND
Chip Resistor - Surface Mount A102833CT-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102833DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102833DKR-ND
Chip Resistor - Surface Mount A102833DKR-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102833TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102833TR-ND
Chip Resistor - Surface Mount A102833TR-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 3.16 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R7318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.16 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R7318
Surface Mount Thin Film Resistor, Cpf Series, 3.16 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R7318
Surface Mount Thin Film Resistor, CPF Series, 3.16 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 3.16 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102833CT-ND 23R7318
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 3.16 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details