TE Connectivity Chip Resistor - Surface Mount CPF0402B392KE1

Description
392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B392KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B392KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0402B392KE1TR-ND
392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B392KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B392KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0402B392KE1CT-ND
392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B392KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B392KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0402B392KE1DKR-ND
CPF 0402 392K 0.1% 25PPM 1K RL

CPF 0402 392K 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 392K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6529
Res, 392K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6529
RES, 392K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 392K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0402B392KE1TR-ND 91AH6529
Product Name Chip Resistor - Surface Mount Res, 392K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details