TE Connectivity Surface Mount Resistors CPF0402B30RE1

Description
TE Connectivity CPF0402B30RE1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B30RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7014270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014270
Surface Mount Resistors 7014270
TE Connectivity CPF0402B30RE1

TE Connectivity CPF0402B30RE1

Supplier's Site
Surface Mount Resistors - 7014270P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014270P
Surface Mount Resistors 7014270P
TE Connectivity CPF0402B30RE1

TE Connectivity CPF0402B30RE1

Supplier's Site
Chip Resistor - Surface Mount - A102788CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102788CT-ND
Chip Resistor - Surface Mount A102788CT-ND
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102788TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102788TR-ND
Chip Resistor - Surface Mount A102788TR-ND
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102788DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102788DKR-ND
Chip Resistor - Surface Mount A102788DKR-ND
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 30 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 30 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6239
Surface Mount Thin Film Resistor, Cpf Series, 30 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6239
Surface Mount Thin Film Resistor, CPF Series, 30 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 30 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R3008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R3008
Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R3008
RES, 30R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 30R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9241
Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9241
RES, 30R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 30R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7014270 7014270P A102788CT-ND 95W6239 21R3008 46AK9241
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 30 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0603; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details