TE Connectivity Chip Resistor - Surface Mount CPF0402B2K8E1

Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102779CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102779CT-ND
Chip Resistor - Surface Mount A102779CT-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102779DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102779DKR-ND
Chip Resistor - Surface Mount A102779DKR-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102779TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102779TR-ND
Chip Resistor - Surface Mount A102779TR-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R5842 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R5842
Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R5842
Surface Mount Thin Film Resistor, CPF Series, 2.8 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 2.8 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6164 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6164
Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6164
Surface Mount Thin Film Resistor, CPF Series, 2.8 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.8 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102779CT-ND 23R5842 95W6164
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 2.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details