TE Connectivity Chip Resistor - Surface Mount CPF0402B2K55E1

Description
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102774TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102774TR-ND
Chip Resistor - Surface Mount A102774TR-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102774DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102774DKR-ND
Chip Resistor - Surface Mount A102774DKR-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102774CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102774CT-ND
Chip Resistor - Surface Mount A102774CT-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015289
Surface Mount Resistors 7015289
TE Connectivity CPF0402B2K55E1

TE Connectivity CPF0402B2K55E1

Supplier's Site
Surface Mount Resistors - 1641117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641117
Surface Mount Resistors 1641117
TE Connectivity CPF0402B2K55E1

TE Connectivity CPF0402B2K55E1

Supplier's Site
63mW 25V Resistor - 52-CPF0402B2K55E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B2K55E1
63mW 25V Resistor 52-CPF0402B2K55E1
0402 Thin Film Resistor, 2.55kR, 0.1% Tol, 63mW, 25V, SM Product overview: CPF0402B2K55E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K55E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 2.55kR, 0.1% Tol, 63mW, 25V, SM Product overview: CPF0402B2K55E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K55E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6160
Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6160
Surface Mount Thin Film Resistor, CPF Series, 2.55 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.55 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102774TR-ND 7015289 52-CPF0402B2K55E1 95W6160
Product Name Chip Resistor - Surface Mount Surface Mount Resistors 63mW 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film THIN FILM Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details