Thin Film Resistor, 2.26kR, 0.1%, 25V, 0402 SM Product overview: CPF0402B2K26E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K26E1 can be used for catalog matching and distributor lookup.
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 2K26, 0.1%, 0.063W, 0805, THIN FILM; Resistance:2.26kohm;
Surface Mount Thin Film Resistor, CPF Series, 2.26 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
RES, 2K26, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.26kohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0402B2K26E1 | A102768TR-ND | 23R3608 | 95W6154 | 46AK9224 |
| Product Name | 25V Resistor | Chip Resistor - Surface Mount | Res, 2K26, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 2.26 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Res, 2K26, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity |
| Technology / Construction | THIN FILM | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 2260 ohms | 2260 ohms | 2260 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 25 volts | ||||
| Operating AC Voltage | 25 volts |