TE Connectivity Chip Resistor - Surface Mount CPF0402B28KE1

Description
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102755DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102755DKR-ND
Chip Resistor - Surface Mount A102755DKR-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102755CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102755CT-ND
Chip Resistor - Surface Mount A102755CT-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102755TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102755TR-ND
Chip Resistor - Surface Mount A102755TR-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 28 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 28 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6213
Surface Mount Thin Film Resistor, Cpf Series, 28 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6213
Surface Mount Thin Film Resistor, CPF Series, 28 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 28 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0805
Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0805
RES, 28K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:28kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:28kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9236
Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9236
RES, 28K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R3618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R3618
Res, 28K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R3618
RES, 28K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102755DKR-ND 95W6213 57AC0805 46AK9236 23R3618
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 28 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 28K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 28K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric] 0402; 0805; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers