26.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
26.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
0402 Thin Film Resistor, 26.7 Ohm, 0.1% Tol, 63mW, 25V, SM Product overview: CPF0402B26R7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26.7 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 26.7 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B26R7E1 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A102746TR-ND | 52-CPF0402B26R7E1 |
| Product Name | Chip Resistor - Surface Mount | 26.7 Ohm 63mW 25V Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | THIN FILM |
| Mounting / Packaging | 0402; 0402 | |
| Resistance Range | 26.7 ohms | 26.7 ohms |