TE Connectivity Chip Resistor - Surface Mount CPF0402B26R1E1

Description
26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102745CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102745CT-ND
Chip Resistor - Surface Mount A102745CT-ND
26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102745TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102745TR-ND
Chip Resistor - Surface Mount A102745TR-ND
26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102745DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102745DKR-ND
Chip Resistor - Surface Mount A102745DKR-ND
26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 26.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 26.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6206
Surface Mount Thin Film Resistor, Cpf Series, 26.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6206
Surface Mount Thin Film Resistor, CPF Series, 26.1 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 26.1 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0798
Res, 26R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0798
RES, 26R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.1ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 26R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.1ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102745CT-ND 95W6206 57AC0798
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 26.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 26R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers