TE Connectivity Chip Resistor - Surface Mount CPF0402B26K7E1

Description
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102744CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102744CT-ND
Chip Resistor - Surface Mount A102744CT-ND
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102744TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102744TR-ND
Chip Resistor - Surface Mount A102744TR-ND
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102744DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102744DKR-ND
Chip Resistor - Surface Mount A102744DKR-ND
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6205
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6205
Surface Mount Thin Film Resistor, CPF Series, 26.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 26.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R3616 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R3616
Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R3616
Surface Mount Thin Film Resistor, CPF Series, 26.7 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 26.7 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 32AC7020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
32AC7020
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 32AC7020
RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102744CT-ND 95W6205 23R3616 32AC7020
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 26.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details