The Resistor, 249K, 0.1%, 0.063W, 0402, Thin Film is part of the CPF series from Te Connectivity. It features a resistance value of 249 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high precision. The resistor has a rated power of 0.063W at 70°C and operates within a maximum voltage of 25V. It is designed for a wide operating temperature range of -55°C to +155°C and offers a temperature coefficient of resistance (TCR) of 15 ppm/°C. The component is RoHS compliant and is suitable for various applications, including communications, industrial controls, instrumentation, and medical devices. Its thin film construction ensures stability and accuracy, making it a reliable choice for engineers seeking precision resistors.
TE Connectivity CPF0402B249KE1
TE Connectivity CPF0402B249KE1
RES 249 KOHM 0.1% 1/16W 0402
RES 249 KOHM 0.1% 1/16W 0402
249 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 249 KOHM 0.1% 1/16W 0402
RES, 249K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:249kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 249K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:249kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1226402 | 1712-CPF0402B249KE1CT-ND | CPF0402B249KE1 | 10AC6678 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 249K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402 |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |