TE Connectivity Chip Resistor - Surface Mount CPF0402B23K7E1

Description
23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102726TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102726TR-ND
Chip Resistor - Surface Mount A102726TR-ND
23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102726CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102726CT-ND
Chip Resistor - Surface Mount A102726CT-ND
23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V 63mW Resistor - 52-CPF0402B23K7E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B23K7E1
25V 63mW Resistor 52-CPF0402B23K7E1
0402 Thin Film Resistor, 23.7kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B23K7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B23K7E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 23.7kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B23K7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B23K7E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6187
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6187
Surface Mount Thin Film Resistor, CPF Series, 23.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 23.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R0722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R0722
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R0722
Surface Mount Thin Film Resistor, CPF Series, 23.7 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 23.7 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102726TR-ND 52-CPF0402B23K7E1 95W6187 23R0722
Product Name Chip Resistor - Surface Mount 25V 63mW Resistor Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 23.7 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details