TE Connectivity Surface Mount Resistors CPF0402B20KE1

Description
TE Connectivity CPF0402B20KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B20KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7015217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015217
Surface Mount Resistors 7015217
TE Connectivity CPF0402B20KE1

TE Connectivity CPF0402B20KE1

Supplier's Site
Surface Mount Resistors - 7015217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015217P
Surface Mount Resistors 7015217P
TE Connectivity CPF0402B20KE1

TE Connectivity CPF0402B20KE1

Supplier's Site
Chip Resistor - Surface Mount - A102704TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102704TR-ND
Chip Resistor - Surface Mount A102704TR-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102704CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102704CT-ND
Chip Resistor - Surface Mount A102704CT-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102704DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102704DKR-ND
Chip Resistor - Surface Mount A102704DKR-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6167
Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6167
Surface Mount Thin Film Resistor, CPF Series, 20 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 20 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9226
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9226
RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R5777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R5777
Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R5777
RES, 20K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7015217 7015217P A102704TR-ND 95W6167 46AK9226 23R5777
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0805; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers