TE Connectivity Chip Resistor - Surface Mount CPF0402B1K91E1

Description
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 1.91 kΩ, is designed for precision applications requiring high stability and accuracy. It features a power rating of 63 mW and a tolerance of ±0.1%, making it suitable for critical circuits. The maximum operating voltage is 25 V, and it is compliant with RoHS standards. This resistor is characterized by a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift over temperature variations. The operating temperature range spans from -55°C to +155°C, providing versatility in various environments. The CPF series is ideal for applications in communications, industrial controls, instrumentation, and medical devices.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 1.91 kΩ, is designed for precision applications requiring high stability and accuracy. It features a power rating of 63 mW and a tolerance of ±0.1%, making it suitable for critical circuits. The maximum operating voltage is 25 V, and it is compliant with RoHS standards. This resistor is characterized by a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift over temperature variations. The operating temperature range spans from -55°C to +155°C, providing versatility in various environments. The CPF series is ideal for applications in communications, industrial controls, instrumentation, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102700DKR-ND
Chip Resistor - Surface Mount A102700DKR-ND
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102700TR-ND
Chip Resistor - Surface Mount A102700TR-ND
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102700CT-ND
Chip Resistor - Surface Mount A102700CT-ND
1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B1K91E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B1K91E1
63mW 25V Resistor 52-CPF0402B1K91E1
Thin Film Resistor, 1.91kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B1K91E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K91E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.91kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B1K91E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K91E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.91 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.91 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6057
Surface Mount Thin Film Resistor, Cpf Series, 1.91 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6057
Surface Mount Thin Film Resistor, CPF Series, 1.91 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.91 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102700DKR-ND 52-CPF0402B1K91E1 95W6057
Product Name Chip Resistor - Surface Mount 63mW 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 1.91 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers