TE Connectivity Chip Resistor - Surface Mount CPF0402B1K6E1

Description
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102691CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102691CT-ND
Chip Resistor - Surface Mount A102691CT-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102691DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102691DKR-ND
Chip Resistor - Surface Mount A102691DKR-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102691TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102691TR-ND
Chip Resistor - Surface Mount A102691TR-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 22R7628 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
22R7628
Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 22R7628
Surface Mount Thin Film Resistor, CPF Series, 1.6 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 1.6 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6049
Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6049
Surface Mount Thin Film Resistor, CPF Series, 1.6 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.6 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102691CT-ND 22R7628 95W6049
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 1.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers