TE Connectivity Chip Resistor - Surface Mount CPF0402B1K37E1

Description
1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102684DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102684DKR-ND
Chip Resistor - Surface Mount A102684DKR-ND
1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102684TR-ND
Chip Resistor - Surface Mount A102684TR-ND
1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102684CT-ND
Chip Resistor - Surface Mount A102684CT-ND
1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1237070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237070
Surface Mount Resistors 1237070
TE Connectivity CPF0402B1K37E1

TE Connectivity CPF0402B1K37E1

Supplier's Site
Surface Mount Resistors - 1226383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226383
Surface Mount Resistors 1226383
TE Connectivity CPF0402B1K37E1

TE Connectivity CPF0402B1K37E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 1.37 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6043 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.37 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6043
Surface Mount Thin Film Resistor, Cpf Series, 1.37 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6043
Surface Mount Thin Film Resistor, CPF Series, 1.37 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.37 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0690
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0690
RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.37kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.37kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102684DKR-ND 1237070 95W6043 57AC0690
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 1.37 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details