TE Connectivity Chip Resistor - Surface Mount CPF0402B1K18E1

Description
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102677TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102677TR-ND
Chip Resistor - Surface Mount A102677TR-ND
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102677CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102677CT-ND
Chip Resistor - Surface Mount A102677CT-ND
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102677DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102677DKR-ND
Chip Resistor - Surface Mount A102677DKR-ND
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6037 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6037
Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6037
Surface Mount Thin Film Resistor, CPF Series, 1.18 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.18 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102677TR-ND 95W6037
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details