TE Connectivity Chip Resistor - Surface Mount CPF0402B17R4E1

Description
17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102653TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102653TR-ND
Chip Resistor - Surface Mount A102653TR-ND
17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102653CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102653CT-ND
Chip Resistor - Surface Mount A102653CT-ND
17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102653DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102653DKR-ND
Chip Resistor - Surface Mount A102653DKR-ND
17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

17.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 17.4 Ohm 25V 63mW Resistor - 52-CPF0402B17R4E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17.4 Ohm 25V 63mW Resistor
52-CPF0402B17R4E1
SMD 17.4 Ohm 25V 63mW Resistor 52-CPF0402B17R4E1
Thin Film Resistor, 0402, 17.4 Ohm, 0.1%, 25V, 63mW, SMD Product overview: CPF0402B17R4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B17R4E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 0402, 17.4 Ohm, 0.1%, 25V, 63mW, SMD Product overview: CPF0402B17R4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B17R4E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 17.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6132 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 17.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6132
Surface Mount Thin Film Resistor, Cpf Series, 17.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6132
Surface Mount Thin Film Resistor, CPF Series, 17.4 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 17.4 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102653TR-ND 52-CPF0402B17R4E1 95W6132
Product Name Chip Resistor - Surface Mount SMD 17.4 Ohm 25V 63mW Resistor Surface Mount Thin Film Resistor, Cpf Series, 17.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers