TE Connectivity Chip Resistor - Surface Mount CPF0402B16RE1

Description
16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102645DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102645DKR-ND
Chip Resistor - Surface Mount A102645DKR-ND
16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102645CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102645CT-ND
Chip Resistor - Surface Mount A102645CT-ND
16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102645TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102645TR-ND
Chip Resistor - Surface Mount A102645TR-ND
16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 16R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7264
Res, 16R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7264
RES, 16R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 16R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 16R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9219
Res, 16R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9219
RES, 16R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 16R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102645DKR-ND 21R7264 46AK9219
Product Name Chip Resistor - Surface Mount Res, 16R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 16R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0603; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details