TE Connectivity Chip Resistor - Surface Mount CPF0402B169KE1

Description
RES 169 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 169 KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B169KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B169KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0402B169KE1CT-ND
RES 169 KOHM 0.1% 1/16W 0402

RES 169 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B169KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B169KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0402B169KE1DKR-ND
RES 169 KOHM 0.1% 1/16W 0402

RES 169 KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0402B169KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B169KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0402B169KE1TR-ND
169 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

169 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1237058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237058
Surface Mount Resistors 1237058
TE Connectivity CPF0402B169KE1

TE Connectivity CPF0402B169KE1

Supplier's Site
Surface Mount Resistors - 1226371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226371
Surface Mount Resistors 1226371
TE Connectivity CPF0402B169KE1

TE Connectivity CPF0402B169KE1

Supplier's Site
Res, 169K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC2607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC2607
Res, 169K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC2607
RES, 169K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:169kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 169K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:169kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC7945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC7945
Res, 169K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC7945
RES, 169K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:169kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 169K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:169kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B169KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B169KE1
Chip Resistor - Surface Mount CPF0402B169KE1
RES 169 KOHM 0.1% 1/16W 0402

RES 169 KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1712-CPF0402B169KE1CT-ND 1237058 08AC2607 CPF0402B169KE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 169K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers