TE Connectivity Chip Resistor - Surface Mount CPF0402B160KE1

Description
160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103793TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103793TR-ND
Chip Resistor - Surface Mount A103793TR-ND
160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103793CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103793CT-ND
Chip Resistor - Surface Mount A103793CT-ND
160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103793DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103793DKR-ND
Chip Resistor - Surface Mount A103793DKR-ND
160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

160 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 160 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 160 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6125
Surface Mount Thin Film Resistor, Cpf Series, 160 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6125
Surface Mount Thin Film Resistor, CPF Series, 160 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 160 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103793TR-ND 95W6125
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 160 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers