TE Connectivity Chip Resistor - Surface Mount CPF0402B15R8E1

Description
15.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
15.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102636TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102636TR-ND
Chip Resistor - Surface Mount A102636TR-ND
15.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6113
Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6113
Surface Mount Thin Film Resistor, CPF Series, 15.8 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 15.8 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R5817 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R5817
Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R5817
Surface Mount Thin Film Resistor, CPF Series, 15.8 ohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 15.8 ohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102636TR-ND 95W6113 23R5817
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 15.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details