TE Connectivity 63mW 25V Resistor CPF0402B15KE1

Description
Thin Film Resistor, 15kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B15KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B15KE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 15kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B15KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B15KE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B15KE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B15KE1
63mW 25V Resistor 52-CPF0402B15KE1
Thin Film Resistor, 15kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B15KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B15KE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 15kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B15KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B15KE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7015129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015129
Surface Mount Resistors 7015129
TE Connectivity CPF0402B15KE1

TE Connectivity CPF0402B15KE1

Supplier's Site
Surface Mount Resistors - 7015129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015129P
Surface Mount Resistors 7015129P
TE Connectivity CPF0402B15KE1

TE Connectivity CPF0402B15KE1

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033629-CPF0402B15KE1
Resistors - Chip Resistor - Surface Mount 1033629-CPF0402B15KE1
Win Source Part Number: 1033629-CPF0402B15KE 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2AEB153X; RT0402BRD0715KL; CPF-A-0402B15KE1; TNPW040215K0BEED; RN731ETTP1502B25; ERA-2AEB163X; AT0402BRD0715KL7-187 9208-7; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 718792087,A102631DKR ,A102631TR,A102631CT ,7-1879208-7,7-18792 08-7-ND

Win Source Part Number: 1033629-CPF0402B15KE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2AEB153X; RT0402BRD0715KL; CPF-A-0402B15KE1; TNPW040215K0BEED; RN731ETTP1502B25; ERA-2AEB163X; AT0402BRD0715KL7-1879208-7;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 718792087,A102631DKR,A102631TR,A102631CT,7-1879208-7,7-1879208-7-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - A102631DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102631DKR-ND
Chip Resistor - Surface Mount A102631DKR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102631CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102631CT-ND
Chip Resistor - Surface Mount A102631CT-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102631TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102631TR-ND
Chip Resistor - Surface Mount A102631TR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3861
Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3861
RES, THIN FILM, 15K, 0.1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1255
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1255
RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 15K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9216
Res, 15K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9216
RES, 15K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 15K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R3550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R3550
Res, 15K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R3550
RES, 15K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 15K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B15KE1 7015129 7015129P 1033629-CPF0402B15KE1 A102631DKR-ND 80P3861 06AC1255 46AK9216 23R3550
Product Name 63mW 25V Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 15K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 15K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction THIN FILM Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details