TE Connectivity Chip Resistor - Surface Mount CPF0402B15K4E1

Description
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102632TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102632TR-ND
Chip Resistor - Surface Mount A102632TR-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102632DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102632DKR-ND
Chip Resistor - Surface Mount A102632DKR-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102632CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102632CT-ND
Chip Resistor - Surface Mount A102632CT-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6110
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6110
Surface Mount Thin Film Resistor, CPF Series, 15.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 15.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0738
Res, 15K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0738
RES, 15K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 15K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102632TR-ND 95W6110 57AC0738
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 15.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 15K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details