TE Connectivity Chip Resistor - Surface Mount CPF0402B120RE1

Description
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102599TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102599TR-ND
Chip Resistor - Surface Mount A102599TR-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102599DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102599DKR-ND
Chip Resistor - Surface Mount A102599DKR-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102599CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102599CT-ND
Chip Resistor - Surface Mount A102599CT-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B120RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B120RE1
63mW 25V Resistor 52-CPF0402B120RE1
Thin Film Resistor, 120R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B120RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B120RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 120R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B120RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B120RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B120RE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B120RE1
Resistors - Chip Resistor - Surface Mount CPF0402B120RE1
RES SMD 120 OHM 0.1% 1/16W 0402

RES SMD 120 OHM 0.1% 1/16W 0402

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 120 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 120 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3860
Surface Mount Thin Film Resistor, Cpf Series, 120 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3860
Surface Mount Thin Film Resistor, CPF Series, 120 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 120 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R9551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R9551
Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R9551
RES, 120R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102599TR-ND 52-CPF0402B120RE1 CPF0402B120RE1 80P3860 21R9551
Product Name Chip Resistor - Surface Mount 63mW 25V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 120 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402 0402; 0603; 0402 [1005 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details