TE Connectivity 25V Resistor CPF0402B11K5E1

Description
Thin Film Resistor, 11.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B11K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K5E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 11.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B11K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K5E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V Resistor - 52-CPF0402B11K5E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B11K5E1
25V Resistor 52-CPF0402B11K5E1
Thin Film Resistor, 11.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B11K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K5E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 11.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B11K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B11K5E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102593CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102593CT-ND
Chip Resistor - Surface Mount A102593CT-ND
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102593DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102593DKR-ND
Chip Resistor - Surface Mount A102593DKR-ND
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102593TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102593TR-ND
Chip Resistor - Surface Mount A102593TR-ND
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6070 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6070
Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6070
Surface Mount Thin Film Resistor, CPF Series, 11.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 11.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1249
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1249
RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 22R4045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
22R4045
Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 22R4045
Surface Mount Thin Film Resistor, CPF Series, 11.5 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 11.5 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B11K5E1 A102593CT-ND 95W6070 06AC1249 22R4045
Product Name 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 11500 ohms 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details