TE Connectivity Chip Resistor - Surface Mount CPF0402B100KE1

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102574TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102574TR-ND
Chip Resistor - Surface Mount A102574TR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102574DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102574DKR-ND
Chip Resistor - Surface Mount A102574DKR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102574CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102574CT-ND
Chip Resistor - Surface Mount A102574CT-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015680
Surface Mount Resistors 7015680
TE Connectivity CPF0402B100KE1

TE Connectivity CPF0402B100KE1

Supplier's Site
Surface Mount Resistors - 7015680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015680P
Surface Mount Resistors 7015680P
TE Connectivity CPF0402B100KE1

TE Connectivity CPF0402B100KE1

Supplier's Site
Surface Mount Resistors - 1641053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641053
Surface Mount Resistors 1641053
TE Connectivity CPF0402B100KE1

TE Connectivity CPF0402B100KE1

Supplier's Site
Res, Thin Film, 100K, 0.1%, 0.063W, 0402; Resistor Case Style Neohm Te Connectivity - 80P3856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.063W, 0402; Resistor Case Style Neohm Te Connectivity
80P3856
Res, Thin Film, 100K, 0.1%, 0.063W, 0402; Resistor Case Style Neohm Te Connectivity 80P3856
RES, THIN FILM, 100K, 0.1%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Type:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Type:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1245
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1245
RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9207
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9207
RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R7267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R7267
Res, 100K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R7267
RES, 100K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0402B100KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B100KE1
Chip Resistor - Surface Mount CPF0402B100KE1
RES SMD 100K OHM 0.1% 1/16W 0402

RES SMD 100K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A102574TR-ND 7015680 7015680P 1641053 80P3856 46AK9207 23R7267 CPF0402B100KE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thin Film, 100K, 0.1%, 0.063W, 0402; Resistor Case Style Neohm Te Connectivity Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 100K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0402 0402; 0603; 0402 [1005 Metric] 0402; 0805; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers