TE Connectivity Surface Mount Thin Film Resistor, Cpf Series, 549 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity CPF0201D549RE1

Description
Surface Mount Thin Film Resistor, CPF Series, 549 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, CPF Series, 549 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Cpf Series, 549 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity - 24W1362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 549 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
24W1362
Surface Mount Thin Film Resistor, Cpf Series, 549 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity 24W1362
Surface Mount Thin Film Resistor, CPF Series, 549 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 549 ohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1362
Product Name Surface Mount Thin Film Resistor, Cpf Series, 549 Ohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers