TE Connectivity Chip Resistor - Surface Mount CPF0201D475RE1

Description
475 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
475 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0201D475RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0201D475RE1-ND
Chip Resistor - Surface Mount CPF0201D475RE1-ND
475 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

475 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201D475RE1 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201D475RE1
Chip Resistor - Surface Mount CPF0201D475RE1
RES SMD 475 OHM 0.5% 1/32W 0201

RES SMD 475 OHM 0.5% 1/32W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CPF0201D475RE1-ND CPF0201D475RE1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details