RES SMD 402 OHM 0.5% 1/32W 0201 Product overview: CPF0201D402RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0201D402RE1 can be used for catalog matching and distributor lookup.
402 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Win Source Part Number: 1315668-CPF0201D402R
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.011" (0.28mm)
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thin Film
Number of Terminations: 2
Resistance: 402 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
RES SMD 402 OHM 0.5% 1/32W 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0201D402RE1 | CPF0201D402RE1-ND | 1315668-CPF0201D402RE1 | CPF0201D402RE1 |
| Product Name | SMD 402 OHM 32W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 402 ohms | 402 ohms | 402 ohms | 402 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor |