365 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES SMD 365 OHM 0.5% 1/32W 0201
Surface Mount Thin Film Resistor, CPF Series, 365 ohm, 31.25 mW, - 0.5%, 15 V
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF0201D365RE1-ND | CPF0201D365RE1 | 46Y2327 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 365 Ohm, 31.25 Mw, 0.5%, 15 V Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 365 ohms | 365 ohms |