RES SMD 10K OHM 0.5% 1/32W 0201
RES SMD 10K OHM 0.5% 1/32W 0201
10 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 10 kohm, 31.25 mW, - 0.5%, 15 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201D10KC1DKR-ND | 24W1189 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 10 Kohm, 31.25 Mw, 0.5%, 15 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % |