TE Connectivity Chip Resistor - Surface Mount CPF0201B9K53E1

Description
9.53 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B9K53E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B9K53E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B9K53E1CT-ND
9.53 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

9.53 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B9K53E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B9K53E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B9K53E1TR-ND
9.53 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

9.53 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B9K53E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B9K53E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B9K53E1DKR-ND
CPF 0201 9K53 0.1% 25PPM 1K RL

CPF 0201 9K53 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 9K53, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6475
Res, 9K53, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6475
RES, 9K53, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 9K53, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B9K53E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B9K53E1
Chip Resistor - Surface Mount CPF0201B9K53E1
CPF 0201 9K53 0.1% 25PPM 1K RL

CPF 0201 9K53 0.1% 25PPM 1K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B9K53E1CT-ND 91AH6475 CPF0201B9K53E1
Product Name Chip Resistor - Surface Mount Res, 9K53, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers