TE Connectivity Chip Resistor - Surface Mount CPF0201B866RE

Description
866 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
866 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B866RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B866RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B866RETR-ND
866 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

866 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 866R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6464
Res, 866R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6464
RES, 866R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 866R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B866RE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B866RE
Chip Resistor - Surface Mount CPF0201B866RE
CPF 0201 866R 0.1% 25PPM 10K RL

CPF 0201 866R 0.1% 25PPM 10K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B866RETR-ND 91AH6464 CPF0201B866RE
Product Name Chip Resistor - Surface Mount Res, 866R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details