TE Connectivity Chip Resistor - Surface Mount CPF0201B64K9E1

Description
64.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B64K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B64K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B64K9E1TR-ND
64.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

64.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B64K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B64K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B64K9E1CT-ND
64.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

64.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B64K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B64K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B64K9E1DKR-ND
CPF 0201 64K9 0.1% 25PPM 1K RL

CPF 0201 64K9 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 64K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6381
Res, 64K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6381
RES, 64K9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 64K9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B64K9E1TR-ND 91AH6381
Product Name Chip Resistor - Surface Mount Res, 64K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details