The Resistor, part number CPF0201B61K9E, is a precision surface mount resistor with a resistance value of 61.9 kΩ and a tolerance of 0.1%. It is designed for surface mounting and comes in a compact 0201 size, measuring 0.58 x 0.29 x 0.23 mm. The resistor has a power rating of 0.0313 W and a voltage rating of 15 V. It features a thin film element type and is suitable for applications requiring high precision. The product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a taped and reeled format for easy handling and assembly. The temperature coefficient is ±25 ppm/°C, indicating stable performance across varying temperatures.
61.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 61K9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B61K9ETR-ND | 91AH6368 |
| Product Name | Chip Resistor - Surface Mount | Res, 61K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |